EN
  • EN
  • DE

BD8100S_S2

Part No BD8100S_S2
Manufacturer Panjit
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969737-BD8100S_S2
Categories OEM Parts(A-B)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD8100S_S2 CAD Model

Description

The BD8100S_S2 is a transient voltage suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device is crucial for ensuring the reliability and longevity of electronic circuits.

Applications

  • I/O protection for consumer electronics: Smartphones, tablets, and laptops
  • Data line protection: USB ports, HDMI ports, and Ethernet ports
  • Automotive electronics: Protecting sensitive components in automotive control units
  • Industrial control systems: Safeguarding equipment from voltage surges in harsh environments
  • LED lighting: Protecting LED drivers from transient voltage events

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Fast response time: Quickly responds to transient events, preventing damage to downstream components.
  • Low capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Compact package: Allows for easy integration into space-constrained applications.
  • High surge capability: Withstands high surge currents, providing robust protection against severe transient events.
  • Pb-free and RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by transient voltage events, extending the lifespan of electronic devices.
  • Reduced downtime: Minimizes the risk of equipment failure due to voltage surges, reducing downtime and maintenance costs.
  • Improved product quality: Ensures consistent performance and reduces the risk of defects caused by transient voltage events.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic circuits from voltage surges.
  • Simplified design: Easy to integrate into existing circuit designs, reducing design complexity and time.

Additional Details

The BD8100S_S2 typically features a surface-mount package. Key specifications include its reverse standoff voltage, clamping voltage, peak pulse current, and capacitance. Designers should consult the datasheet for specific electrical characteristics and application guidelines. It is often used in conjunction with other protection components, such as fuses and filters, to provide comprehensive circuit protection.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess