EN
  • EN
  • DE

1N5402T/B

Part No 1N5402T/B
Manufacturer Panjit
Catalog OEM Parts (0 - 9)
Description Diode 200V 3A 2-Pin DO-201AD Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035305-1N5402T/B
Categories OEM Parts(0-9)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5402T/B CAD Model

Description

The 1N5402T/B is a 3 Amp, 200V standard recovery rectifier diode manufactured by Panjit. It is designed for general-purpose rectification in various electronic circuits and power supplies. This diode is commonly used where a moderate forward current and reverse voltage are required.

Applications

  • Power Supplies: Rectifies AC voltage to DC voltage in power supplies for various electronic devices.
  • Battery Chargers: Converts AC voltage to DC voltage for charging batteries.
  • General Purpose Rectification: Used for converting AC to DC in various electronic circuits.
  • Blocking Diodes: Prevents reverse current flow in circuits.
  • Free-Wheeling Diodes: Protects inductive loads from voltage spikes when switched off.

Features

  • High Current Capability: Handles up to 3 Amps of forward current.
  • High Reverse Voltage: Withstands up to 200V of reverse voltage.
  • Standard Recovery Time: Offers standard recovery characteristics for general-purpose applications.
  • Low Forward Voltage Drop: Minimizes power loss during forward conduction.
  • High Surge Current Capability: Can withstand high surge currents.
  • Reliable Performance: Provides consistent and reliable performance in various applications.
  • Through-Hole Mounting: Easy to mount on PCBs using through-hole technology.

Benefits

  • Efficient Rectification: Converts AC to DC voltage efficiently with minimal power loss.
  • Protection Against Reverse Voltage: Prevents damage from reverse voltage conditions.
  • Reliable Operation: Provides consistent and reliable performance in various applications.
  • High Current Handling: Suitable for applications requiring moderate current levels.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for general-purpose rectification.

Additional Details

The 1N5402T/B is typically packaged in a DO-201AD (DO-27) package. The diode has a maximum forward voltage drop of around 1.0V at 3A. It can withstand a peak surge current of up to 200A. The operating and storage temperature range is from -65°C to +150°C.

This rectifier diode is commonly used in power supplies, battery chargers, and various electronic circuits requiring rectification. Its high current capability and reverse voltage make it a reliable choice for general-purpose applications. The low forward voltage drop ensures efficient operation, minimizing power loss and heat generation. The rugged construction and through-hole mounting make it easy to integrate into a wide range of electronic designs.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess