The 1.5SMCJ200A is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This diode is part of the SMCJ series, known for its high surge capability and fast response time.
Applications
- Protection of I/O Interfaces
- Surge Protection in Consumer Electronics
- Protection of sensitive equipment from EFT and ESD
- Automotive electronics protection
- Telecommunications equipment protection
Features
- Surface Mount Package: SMC/DO-214AB package for automated assembly.
- High Surge Capability: Peak pulse power dissipation of 1500W.
- Reverse Standoff Voltage: 200V.
- Low Clamping Voltage: Protects sensitive components effectively.
- Fast Response Time: Typically less than 1.0ps from 0V to Breakdown Voltage.
- Excellent Clamping Capability
Benefits
- Provides robust protection against voltage transients, enhancing system reliability.
- Prevents damage to sensitive electronic components, extending product lifespan.
- Simplifies assembly with its surface mount design, reducing manufacturing costs.
- Offers a compact solution for transient voltage suppression in space-constrained applications.
- Meets industry standards for surge protection, ensuring compliance.
Additional Details
The 1.5SMCJ200A has an operating and storage temperature range of -55°C to +150°C. The device is RoHS compliant, ensuring it meets environmental standards. Its low clamping voltage ensures that downstream components are not exposed to excessive voltages during transient events. It is commonly used in power supplies, telecommunications equipment, and industrial control systems. This TVS diode's rugged construction ensures long-term reliability, even in harsh operating environments. Its fast response time to transient events makes it an ideal choice for safeguarding critical electronic components. The 1.5SMCJ200A is an essential component for any application requiring robust transient voltage protection.
The device also features a glass passivated junction for enhanced reliability. The typical incremental surge resistance is very low, ensuring efficient clamping of transient voltages. The maximum reverse leakage current is also minimized to reduce power losses. Overall, the 1.5SMCJ200A provides a reliable and cost-effective solution for protecting sensitive electronic circuits from damaging voltage surges.