EN
  • EN
  • DE

S100X400VATY

Part No S100X400VATY
Manufacturer Panduit Corp
Catalog Unclassified
Description LABEL SELF LAMINATING 1"X4" WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables
Estimated Pruduction Lead Time 3 Weeks
Features White Self Laminating Label 1.00" x 4.00" (25.4mm x 101.6mm)
Manufacturer Panduit Corp
Package 2500 per Roll
Operating Temperature Range -40°C ~ 93°C
Family Name S100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Other Part Number S100X400VATY-ND, 07498343971, 298-18708
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932581-S100X400VATY
Ultra Librarian 3D Model Ultra Librarian S100X400VATY CAD Model

Description

The Panduit Corp S100X400VATY is a self-laminating label that measures 1.00" x 4.00" (25.4mm x 101.6mm).

  • Package Quantity: 2500 per roll
  • Application: Cables
  • Color: White
  • Operating Temperature: -40°C to 93°C
  • REACH: Not Affected
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand Status: In Balance
  • Other Part Numbers: S100X400VATY-ND and 298-18708

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Lowest to $0.0201
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $52.2788

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess