EN
  • EN
  • DE

PUP6AS04GR-G

Part No PUP6AS04GR-G
Manufacturer Panduit Corp
Catalog Multiple Conductor Cables
Description COPPER CABLE / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 500.0' (152.4m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Panduit Corp
Series TX6A™ 10Gig™
Package Spool
Product Status Obsolete
Cable Type Multi-Pair, Cat6a
Number of Conductors 8 (4 Pair Twisted)
Wire Gauge 23 AWG
Conductor Strand Solid
Conductor Material Copper
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC), Plenum
Jacket (Insulation) Diameter 0.250" (6.35mm)
Shield Type Foil
Length 500.0' (152.4m)
Jacket Color Green
Ratings UL Style CMP
Features Flame Retardant
Temperature Range - Operating -20°C ~ 90°C
Conductor Insulation Fluorinated Ethylene-Propylene (FEP), Polyethylene (PE)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.49.3080
Other Names 298-14179-500
Standard Package 1
Win Source Part Number 1045943-PUP6AS04GR-G
Ultra Librarian 3D Model Ultra Librarian PUP6AS04GR-G CAD Model

Description

The PUP6AS04GR-G is a multi-pair, Cat6a cable designed for use in a variety of applications.

  • Cable Type: Multi-pair, Cat6a
  • Series: TX6A 10Gig
  • Feature: Flame retardant
  • Length: 500.0' (152.4m)
  • Conductors: 8 (4 pair twisted)
  • Wire Gauge: 23 AWG
  • Package: Spool
  • UL Style: CMP
  • Temperature Range: -20°C to 90°C
  • Conductor Material: Copper
  • Conductor Strand: Solid
  • Jacket (insulation) Material: Poly-vinyl chloride (PVC) and plenum
  • Diameter: 0.250" (6.35mm)
  • Conductor Insulation: Fluorinated ethylene-propylene (FEP) and polyethylene (PE)
  • Shield Type: Foil
  • Jacket Color: Green

You May Also Be Interested in

Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
Alpha Wire
XG FLEX 20 AWG 5C UNSHIELDED / 5 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess