EN
  • EN
  • DE

PSL-DCPL-IG-C

Part No PSL-DCPL-IG-C
Manufacturer Panduit Corp
Catalog Modular Connectors - Accessories
Description CONN RJ45 PLUG LOCK-IN DEVICE / Connector RJ45 Plug Lock-In Device For RJ45 Plugs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Accessories
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Accessory Type RJ45 Plug Lock-In Device
For Use With/Related Products RJ45 Plugs
Features Additional Devices, Tool Included
Color Gray
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498310656
Standard Package 1
Win Source Part Number 1171787-PSL-DCPL-IG-C
Ultra Librarian 3D Model Ultra Librarian PSL-DCPL-IG-C CAD Model

Description

The Panduit Corp PSL-DCPL-IG-C is an RJ45 plug lock-in device that comes in gray color. PSL-DCPL-IG-C is manufactured by Panduit Corp.

  • Type: RJ45 Plug Lock-in Device
  • Color: Gray
  • Accessory Type: Plug Accessory
  • Included: Additional Devices and Tool Included
  • Packaging: Bulk
  • ECCN: EAR99
  • HTSUS: 3926.90
  • Status: Obsolete
  • Other Names: 07498310656

You May Also Be Interested in

HARTING
CONN LOCK CAP FOR HAN PUSHPULL
Need more? Email Us
Hirose Electric Co Ltd
CONN BOOT HOODED FOR TM23 PLUG
Need more? Email Us
Stewart Connector
CONN BOOT FOR MODULAR PLUGS
Need more? Email Us
Phoenix Contact
CONN SECURITY CAP FOR MOD RJ45
Need more? Email Us
TE Connectivity
CONN CAP FOR RJ45 PLUG CIRC BAY
Need more? Email Us
Wurth Electronics Inc
CONN CAP FOR RJ45 CONNECTORS
Lowest to $0.8732
Amphenol
CONN GASKET FOR RJF SERIES RCPT
Lowest to $3.6473
Phoenix Contact
CONN PROTECT CAP FOR RJ45 PLUGS
Need more? Email Us
HARTING
CONN LABEL HLDR FOR HARPORT CONN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess