EN
  • EN
  • DE

PHL3212

Part No PHL3212
Manufacturer Panduit Corp
Catalog Misc Products
Description LABEL 3"X1.5" BLUE/RED/WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Print Type Pre-Printed
Applications General
Application Specifics Decorative
Arrangement Symbol Only
Legend (Text) No Text
Legend (Symbol Only) Flag
Color - Background White
Color - Legend Blue, Red
Length 3.000" (76.20mm)
Width 1.500" (38.10mm) 1 1/2"
Location Indoor/Outdoor
Material - Body Polyester Laminated Vinyl
Mounting Type Adhesive
Shape Rectangle
Features Abrasion Resistant, Chemical Resistant, UV Resistant
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.90.5060
Win Source Part Number 873605-PHL3212
Ultra Librarian 3D Model Ultra Librarian PHL3212 CAD Model

Description

The 873605-PHL3212 is a preprinted label from Panduit Corp.

  • Category: Labels, signs, barriers, and identification
  • Material: Polyester Laminated Vinyl
  • Features: Abrasion Resistant, Chemical Resistant, and UV Resistant
  • Package: Bulk
  • Length: 3.000" (76.20mm)
  • Width: 1.500" (38.10mm)
  • Mounting: Adhesive
  • Application: General
  • Environment: Indoor and Outdoor
  • Background Color: White
  • Legend Color: Blue and Red
  • Text: None
  • Symbol: Flag
  • Product Status: Obsolete

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3837 $62.7674
5+ $25.7507 $128.7535
7+ $24.9457 $174.6199
10+ $24.1418 $241.4180
13+ $23.3368 $303.3784
17+ $20.9228 $355.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess