EN
  • EN
  • DE

CMBABLY

Part No CMBABLY
Manufacturer Panduit Corp
Catalog Keystone - Inserts
Description ADAPTER, BNC 50OHM, MODULE BASE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Keystone Connectors - Keystone Inserts
Mfr Panduit Corp
Series *
Package Bulk
Product Status Active
Base Product Number CMBABL
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1076385-CMBABLY
Ultra Librarian 3D Model Ultra Librarian CMBABLY CAD Model

Description

The Keystone inserts from Panduit Corp are a versatile solution for your connectivity requirements.

  • Product Status: Active
  • Packaging: Bulk
  • ECCN: EAR99
  • REACH Regulations: Unaffected
  • REACH Status: REACH Unaffected
  • Base Product Number: CMBABL

You May Also Be Interested in

Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
JACK MODULE
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
INSERT JACK
Need more? Email Us
Panduit Corp
INSERT JACK
Need more? Email Us
Panduit Corp
CAT6A LEFT/RIGHT 45 DEGREE TG WI / Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Need more? Email Us
Tripp Lite
USB 3.0 ALL-IN-ONE KEYSTONE/PANE
Need more? Email Us
Pulse
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Belden Inc.
10GX SHIELDED KEYCONNECT RJ45
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess