EN
  • EN
  • DE

CCH125-S10-C

Part No CCH125-S10-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLAMP P-TYPE NAT FASTENER / Cable Clamp, P-Type Natural Fastener 1.250" (31.75mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Package Bulk
Type Clamp, P-Type
Opening Size 1.250" (31.75mm)
Mounting Type Fastener
Material Polyamide (PA66), Nylon 6/6
Color Natural
Width 0.500" (12.70mm)
Panel Hole Size 0.203" (5.16mm)
Material Thickness 0.050" (1.27mm)
Material Flammability Rating UL94 V-2
Screw Size #10 (M5)
Bundle Center to Mounting Center 1.060" (26.92mm)
Base Product Number CCH125
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names CCH125-S10-C-ND,298-14231
Standard Package 100
Win Source Part Number 1146067-CCH125-S10-C
Ultra Librarian 3D Model Ultra Librarian CCH125-S10-C CAD Model

Description

The CCH125-S10-C by Panduit Corp is a cable support and fastener that is widely used in various applications.

  • Type: Clamp, P-Type
  • Color: Natural
  • Package: Bulk
  • Width: 0.500" (12.70mm)
  • Opening Size: 1.250" (31.75mm)
  • Panel Hole Size: 0.203" (5.16mm)
  • Material: Polyamide (PA66), Nylon 6/6
  • Material Thickness: 0.050" (1.27mm)
  • Screw Size: #10 (M5)
  • Bundle Center to Mounting Center: 1.060" (26.92mm)

You May Also Be Interested in

Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSH IN
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Panduit Corp
CBL CLEAT NATURAL SS TR
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess