EN
  • EN
  • DE

CBP50-M

Part No CBP50-M
Manufacturer Panduit Corp
Catalog Board Supports
Description BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Panduit Corp
Series CBP
Package Bulk
Holding Type Snap Fit
Mounting Type Snap Lock
Between Board Height 0.500" (12.70mm) 1/2"
Length - Overall 0.780" (19.81mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.060" (1.50mm)
Mounting Hole Diameter 0.156" (3.96mm) 5/32"
Mounting Panel Thickness 0.060" (1.50mm)
Material Nylon
Base Product Number CBP50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-20932,07498355434,CBP50-M-ND
Standard Package 5,000
Win Source Part Number 987582-CBP50-M
Ultra Librarian 3D Model Ultra Librarian CBP50-M CAD Model

Description

The Panduit Corp CBP50-M is a snap fit board support made of nylon material.

  • Product: CBP50-M
  • Manufacturer: Panduit Corp
  • Type: Snap Fit Board Support
  • Material: Nylon
  • Board Thickness: 0.060" (1.50mm)
  • Mounting Panel Thickness: 0.060" (1.50mm)
  • Length: 0.780" (19.81mm)
  • Mounting Hole Diameter: 0.156" (3.96mm) 5/32"
  • Support Hole Diameter: 0.156" (3.96mm) 5/32"
  • Between Board Height: 0.500" (12.70mm) 1/2"
  • Mounting Type: Snap Lock
  • Series: CBP
  • Packaging: Bulk
  • Standard Package: 5,000 pieces

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
Essentra Components
BRD SPT EDGE HOLD SNP LCK 14.3MM
Lowest to $0.2236
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK ADHESVE 1/4" / Board Support Snap Lock / Adhesive Nylon 0.250" (6.35mm) 1/4"
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
CBS THREAD MALE 1 1/8"V-O NYLON
Lowest to $0.7241
Essentra Components
Lowest to $0.2023

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess