The Panasonic UN4119 is a silicon epitaxial planar type transistor designed for low-noise amplification in VHF band applications. This NPN transistor is housed in a small, surface-mount package, making it suitable for compact electronic designs.
Applications:
- Low-noise amplifiers (LNAs) for VHF receivers
- RF front-end circuits in communication devices
- Oscillator circuits
- Mixer circuits
- High-frequency amplification stages
Features:
- Low noise figure: Enables amplification of weak signals with minimal added noise.
- High gain: Provides significant signal amplification for improved receiver sensitivity.
- Small surface-mount package: Facilitates compact and space-saving circuit designs.
- High cutoff frequency: Suitable for VHF band applications.
- Excellent linearity: Minimizes signal distortion during amplification.
Benefits:
- Improved receiver sensitivity: The low noise figure ensures that weak signals can be amplified effectively, enhancing the overall receiver performance.
- Increased signal strength: The high gain provides substantial signal amplification, improving the signal-to-noise ratio.
- Compact designs: The small package allows for integration into space-constrained applications.
- Reliable performance: Panasonic's stringent manufacturing processes ensure high reliability and consistent performance.
- Reduced distortion: The excellent linearity minimizes signal distortion, maintaining signal integrity.
Additional Details:
The UN4119 is typically biased with a collector current in the milliampere range. Its electrical characteristics, such as current gain and noise figure, are specified at VHF frequencies. The device is designed to operate within specific voltage and current limits to ensure reliable performance and prevent damage. The small size and surface-mount configuration allow for automated assembly, reducing manufacturing costs and improving production efficiency. This transistor is commonly used in various communication equipment and consumer electronics, where low noise and high gain are critical requirements. It provides a cost-effective solution for high-frequency amplification applications.