The UN206 is a NPN Epitaxial Planar Transistor designed for low noise amplifier applications.
Applications
- Low Noise Amplifiers (LNA)
- Oscillators
- Mixers
- High-Frequency Amplification
Features
- Low Noise Figure: Minimizes noise contribution in sensitive receiver applications.
- High Gain: Provides substantial signal amplification.
- High Transition Frequency: Enables operation at high frequencies.
- Small Package: Facilitates compact circuit designs.
Benefits
- Improved Receiver Sensitivity: Lower noise figure enhances the ability to detect weak signals.
- Increased Signal Strength: High gain amplifies weak signals for improved signal processing.
- Enhanced High-Frequency Performance: High transition frequency enables operation in high-frequency circuits.
- Compact Designs: Small package allows for integration into space-constrained applications.
- Reliable Operation: Designed for stable and consistent performance.
Additional Details
The UN206 transistor operates with specific DC bias conditions to achieve optimal performance. Its key parameters include collector current, collector-emitter voltage, and power dissipation. The transistor's S-parameters are crucial for designing matching networks in high-frequency applications. Proper heat sinking may be required depending on the operating conditions and power dissipation. Consult the datasheet for detailed specifications, application circuits, and recommended operating conditions.