The TQ2SL-5V-H28 is a compact, low-signal relay manufactured by Panasonic. Designed for high-density mounting, it's commonly used in applications demanding minimal power consumption and reliable switching performance. 'H28' likely indicates a specific manufacturing date or internal code.
Applications
- ATE (Automated Test Equipment)
- Data acquisition systems
- Communication equipment
- Office automation equipment
- Consumer electronics
Features
- Small size and slim profile
- Low power consumption
- High sensitivity
- Surface mount type
- Twin crossbar contacts
Benefits
- Allows for dense board layouts.
- Reduces overall system power requirements.
- Ensures reliable switching of low-level signals.
- Compatible with automated assembly lines.
- Provides reliable contact performance with bifurcated contacts.
Technical Specifications
The TQ2SL-5V-H28 features a coil voltage of 5V DC. Its contact rating is typically 0.5A at 125V AC or 1A at 30V DC. The coil resistance is specific to the 5V coil. The operate and release times are fast, typically in the millisecond range. The insulation resistance is high to ensure isolation between coil and contacts. The operating temperature range typically falls between -40°C and +85°C. Consult the product datasheet for precise specifications and dimensional drawings.