EN
  • EN
  • DE

RM2-9V

Part No RM2-9V
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 296677-RM2-9V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM2-9V CAD Model

Description

The Panasonic RM2-9V is a small, reliable electromechanical relay designed for various low-power switching applications. This relay offers a compact solution for controlling circuits with a 9V coil voltage. Its robust construction and stable performance make it suitable for use in consumer electronics, industrial controls, and telecommunications equipment.

Applications

  • Consumer Electronics: Used in appliances, audio equipment, and other electronic devices for switching functions.
  • Industrial Controls: Employed in control systems for switching signals and controlling low-power devices.
  • Telecommunications Equipment: Found in communication devices for signal routing and switching.
  • Office Automation: Integrated into office equipment such as printers and fax machines.
  • Security Systems: Used in alarm systems and security devices for switching circuits.

Features

  • Compact Size: Its small form factor allows for easy integration into various devices and applications.
  • 9V Coil Voltage: Operates with a 9V DC coil voltage, making it compatible with numerous power supplies.
  • Electromechanical Design: Provides reliable switching performance with a physical contact mechanism.
  • Durable Construction: Designed to withstand various environmental conditions and mechanical stresses.
  • Low Power Consumption: Efficiently operates with minimal power consumption, contributing to energy savings.

Benefits

  • Reliable Switching: Ensures consistent and dependable switching performance in various applications.
  • Easy Integration: The compact size and standard pin configuration simplify installation and integration into existing systems.
  • Cost-Effective: Offers a balance of performance and affordability, making it a practical choice for numerous applications.
  • Wide Application Range: Suitable for use in a diverse range of applications, from consumer electronics to industrial controls.
  • Long Lifespan: Designed for extended operational life, providing long-term reliability and reducing maintenance costs.

Additional Details

The RM2-9V relay typically features a single-pole double-throw (SPDT) contact configuration, allowing it to switch between two different circuits. The contact rating is generally specified for both AC and DC voltages and currents, ensuring compatibility with various load types. The relay is designed to be mounted on a printed circuit board (PCB) using through-hole soldering. It is constructed with high-quality materials to ensure durability and resistance to environmental factors such as temperature and humidity. The insulation resistance and dielectric strength are rigorously tested to ensure safe and reliable operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess