The RG2-12V-Y1 is a compact and reliable power relay manufactured by Panasonic. This relay is designed for a wide range of applications where remote switching of electrical circuits is required. It features a robust construction and high switching capacity, making it suitable for both industrial and consumer electronics.
Applications:
- Home appliances (e.g., washing machines, refrigerators)
- Industrial control systems
- Automotive electronics
- Office automation equipment
- Power supplies
Features:
- Contact Arrangement: 1 Form C (SPDT)
- Coil Voltage: 12V DC
- Contact Rating: Typically 10A at 250V AC
- Compact size
- High switching capacity
- Long life expectancy
- RoHS compliant
Benefits:
- Provides reliable switching of electrical loads
- Compatible with standard 12V DC power supplies
- Suitable for a wide range of applications due to its high current carrying capacity
- Saves space on the circuit board
- Ensures consistent performance over a long period
- Environmentally friendly
Additional Details:
The RG2-12V-Y1 relay has a coil resistance that is optimized for efficient operation at 12V DC. The insulation resistance between the coil and contacts is typically high, ensuring electrical isolation. The relay is designed to withstand a certain level of shock and vibration, making it suitable for harsh environments. It typically has a fast operate and release time, allowing for quick switching response. The Y1 suffix likely denotes a specific terminal configuration or material. Detailed datasheet information should be consulted for precise specifications.