EN
  • EN
  • DE

2081570-2

Part No 2081570-2
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description 2.92MM JACK 2 HOLE FLANGE RECEPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr TE Connectivity
Package Bag
Product Status Active
Connector Style 2.92mm
Connector Type Jack, Female Socket
Contact Termination Compression
Shield Termination Screw
Impedance 50Ohm
Mounting Type Surface Mount
Mounting Feature Flange
Fastening Type Threaded
Frequency - Max 40 GHz
Number of Ports 1
Center Contact Material Beryllium Copper
Body Material Stainless Steel
Center Contact Plating Gold
Dielectric Material Polyetherimide (PEI)
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating 335 V
Mating Cycles 500
Base Product Number 2081570
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1208761-2081570-2
Ultra Librarian 3D Model Ultra Librarian 2081570-2 CAD Model

Description

The 1208761-2081570-2 is a threaded female socket coaxial connector assembly designed for high-frequency applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Connector Style: 2.92mm
  • Voltage Rating: 335 V
  • Maximum Frequency: 40 GHz
  • Body Material: Stainless Steel
  • Center Contact Material: Beryllium Copper with Gold Plating
  • Contact Termination: Compression
  • Impedance: 50Ohm
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -55°C to 125°C
  • Product Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
CONN UMC JACK STR 50OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Amphenol
CONN SMA PLUG STR 50OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
INTERCONNECT CIRCULAR
Lowest to $6.0247
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess