EN
  • EN
  • DE

PCD1316

Part No PCD1316
Manufacturer Panasonic
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 725916-PCD1316
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD1316 CAD Model

Description

The Panasonic PCD1316 is a highly reliable and efficient component designed for a wide range of electronic applications. This device boasts robust performance and is engineered to meet stringent industry standards, ensuring consistent operation and longevity. Its compact design allows for easy integration into various circuit layouts, optimizing space utilization.

Applications

  • Power management circuits
  • Voltage regulation in electronic devices
  • Battery charging systems
  • DC-DC converters
  • Consumer electronics such as smartphones and tablets

Features

  • High efficiency, minimizing energy loss and heat generation.
  • Compact size, facilitating integration into small and densely packed electronic devices.
  • Low quiescent current, enhancing overall energy efficiency and extending battery life in portable applications.
  • Stable operation across a wide range of input voltages and temperatures.
  • Robust protection mechanisms against overvoltage and overcurrent conditions.

Benefits

  • Improved energy efficiency, leading to reduced power consumption and lower operating costs.
  • Enhanced system reliability, minimizing the risk of component failure and system downtime.
  • Extended battery life in portable devices, providing users with longer usage times between charges.
  • Simplified circuit design, reducing the complexity and cost of electronic product development.
  • Increased system performance, ensuring stable and reliable operation under varying conditions.

Additional Details

The PCD1316 is typically available in surface-mount packages, making it suitable for automated assembly processes. Its precise electrical characteristics and stable performance make it a preferred choice for demanding applications where reliability and efficiency are paramount. The component's robust design ensures it can withstand harsh operating environments, contributing to its widespread adoption across various industries. Further technical specifications can be found in the manufacturer's datasheet, providing detailed information on its electrical parameters, thermal characteristics, and application guidelines.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess