EN
  • EN
  • DE
  • IT

MN13821-Q

Part No MN13821-Q
Manufacturer Panasonic
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 740157-MN13821-Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MN13821-Q CAD Model

Description

The MN13821-Q is a voltage detector IC manufactured by Panasonic. This IC is designed to monitor a voltage level and provide an output signal when the voltage drops below a specified threshold. It is commonly used in applications to detect undervoltage conditions and prevent damage to sensitive electronic components. The MN13821-Q offers precise voltage detection and low power consumption, making it suitable for battery-powered and always-on applications.

Applications:

  • Microcontroller Reset: Generating a reset signal for microcontrollers during power-up or brownout conditions.
  • Battery Monitoring: Detecting low battery voltage in portable devices and battery-powered systems.
  • Power Supply Monitoring: Ensuring stable voltage levels in power supplies and voltage regulators.
  • Data Loss Prevention: Triggering data backup or shutdown procedures when the voltage drops below a critical level.
  • System Protection: Protecting sensitive electronic components from undervoltage damage.

Features:

  • Precise Voltage Detection: Accurately detects when the input voltage drops below the specified threshold.
  • Low Power Consumption: Minimizes power consumption in standby and active modes.
  • Open-Drain Output: Allows for flexible connection to various logic circuits.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad range of ambient temperatures.

Benefits:

  • Reliable Voltage Monitoring: Provides accurate and reliable detection of undervoltage conditions.
  • Prevention of Data Loss: Protects data and system integrity during power failures or voltage drops.
  • Enhanced System Protection: Prevents damage to sensitive components caused by undervoltage.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.

Additional Details:

The MN13821-Q typically requires only a supply voltage and a pull-up resistor on the output. The detection voltage is pre-set and precisely calibrated, ensuring accurate voltage monitoring. The open-drain output allows for flexible connection to different logic levels and can be used to trigger various actions, such as resetting a microcontroller or shutting down a system. The device is available in a small surface-mount package, making it suitable for high-density circuit boards. The datasheet provides detailed information on the operating characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess