EN
  • EN
  • DE

MN101C61GPA

Part No MN101C61GPA
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079626-MN101C61GPA
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN101C61GPA CAD Model

Description

The Panasonic MN101C61GPA is a microcontroller that belongs to the MN101C family, known for its low power consumption and suitability for a variety of embedded applications. This particular model is designed to offer a balance of computational power and energy efficiency.

Applications

  • Remote Controls: Typically found in remote controls for TVs, DVD players, and other home entertainment devices.
  • Home Appliances: Used in small appliances such as coffee makers, microwave ovens, and washing machines to control various functions.
  • Consumer Electronics: Employed in various consumer electronics products like digital cameras, audio players, and personal organizers.
  • Industrial Control Systems: Suitable for use in basic industrial control applications, such as motor control and sensor monitoring.
  • Automotive Applications: Can be found in automotive applications like dashboard displays, climate control systems, and anti-theft systems.

Features

  • 8-bit Microcontroller: Features an 8-bit CPU core for efficient processing of control tasks.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • On-Chip Memory: Includes on-chip ROM for storing program code and RAM for storing data.
  • Multiple I/O Ports: Equipped with a number of input/output ports for interfacing with external devices.
  • Timers and Counters: Incorporates timers and counters for precise timing control and event management.
  • Interrupt Controller: Integrated interrupt controller for efficient handling of external interrupts.

Benefits

  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Cost-Effectiveness: Offers a cost-effective solution for a wide range of embedded control applications.
  • Flexibility: Multiple I/O ports allow for versatile interfacing with various sensors and actuators.
  • Real-Time Control: Timers and interrupt capabilities enable precise real-time control.
  • Simplified Design: On-chip memory reduces the need for external memory components, simplifying circuit design.

Additional Details

The MN101C61GPA typically operates within a specified voltage range, and is often available in various package options, such as QFP or DIP, to suit different mounting requirements. The device may also include other peripherals such as UART for serial communication and ADC for analog-to-digital conversion. The internal oscillator provides clock signal generation which reduces external components count.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess