EN
  • EN
  • DE

MIP2L50MY

Part No MIP2L50MY
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Silicon MOSFET type Integrated Circuit, 40W, 700V, TO-220-A2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981081-MIP2L50MY
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP2L50MY CAD Model

Description

The MIP2L50MY is a power IC manufactured by Panasonic. It's designed for power factor correction (PFC) and quasi-resonant flyback converter applications. This integrated circuit incorporates multiple functions into a single package, which simplifies the design of power supplies while improving efficiency and reducing component count.

Applications:

  • Power Factor Correction (PFC) in Power Supplies: Corrects the power factor to improve the efficiency of power supplies and meet regulatory requirements.
  • Quasi-Resonant Flyback Converters: Used in flyback converters to reduce switching losses and improve overall efficiency.
  • Adapter Power Supplies: Integrated into AC/DC adapters for laptops, mobile devices, and other electronic equipment.
  • LED Lighting Power Supplies: Powers LED lighting systems with high efficiency and power factor.
  • Auxiliary Power Supplies: Provides a stable and efficient power source for auxiliary circuits in various electronic devices.

Features:

  • Integrated PFC and Quasi-Resonant Control: Combines PFC and quasi-resonant control functions into a single chip.
  • Low Startup Current: Minimizes the current drawn during startup, reducing stress on components.
  • Brown-In/Out Protection: Protects the power supply from voltage fluctuations and brownout conditions.
  • Overvoltage Protection (OVP): Shuts down the power supply in case of an overvoltage condition.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from overcurrent conditions.
  • Overload Protection (OLP): Protects the power supply from overload conditions.
  • Thermal Shutdown (TSD): Shuts down the power supply in case of overheating.

Benefits:

  • High Efficiency: Improves the efficiency of power supplies by reducing switching losses and optimizing power factor.
  • Simplified Design: Integrates multiple functions into a single chip, reducing component count and simplifying design.
  • Enhanced Reliability: Protection features such as OVP, OCP, OLP, and TSD improve the reliability of the power supply.
  • Compliance with Regulatory Requirements: Helps power supplies meet power factor correction requirements.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single chip.

The MIP2L50MY is available in a compact package (MY). It is designed to operate over a wide temperature range. Its integrated features and protection functions make it an excellent choice for designing efficient and reliable power supplies for a variety of applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess