EN
  • EN
  • DE

MIP0221SP

Part No MIP0221SP
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078855-MIP0221SP
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP0221SP CAD Model

Description

The MIP0221SP is a quasi-resonant flyback converter IC manufactured by Panasonic. It is designed for use in power supplies and adapters, providing efficient and reliable power conversion. This IC utilizes a quasi-resonant switching technique to minimize switching losses and improve overall efficiency. It also integrates various protection features to ensure safe and reliable operation.

Applications:

  • AC Adapters: Used in AC adapters for laptops, mobile phones, and other portable devices.
  • Power Supplies: Employed in power supplies for consumer electronics, industrial equipment, and other applications.
  • Battery Chargers: Integrated into battery chargers for various types of batteries.
  • LED Lighting: Used in LED lighting power supplies to provide constant current or voltage control.
  • Auxiliary Power Supplies: Provides power for auxiliary circuits in larger electronic systems.

Features:

  • Quasi-Resonant Operation: Minimizes switching losses and improves efficiency.
  • Integrated MOSFET: Simplifies power supply design and reduces component count.
  • Built-in Protection Circuits: Includes overvoltage, overcurrent, and overtemperature protection.
  • Low Startup Current: Reduces power consumption during startup.
  • Small Package Size: Available in a compact package, saving valuable board space.

Benefits:

  • Improved Energy Efficiency: Reduces energy waste and lowers operating costs.
  • Simplified Power Supply Design: Reduces design effort and time-to-market.
  • Enhanced System Reliability: Protects the power supply and connected devices from damage.
  • Compact Size: Saves valuable board space in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for power supply applications.

The MIP0221SP operates over a wide input voltage range and is designed to meet various safety and regulatory requirements. The quasi-resonant operation minimizes switching losses and improves efficiency, particularly at light loads. The integrated MOSFET simplifies the design and reduces the number of external components required. The built-in protection circuits ensure reliable operation and prevent damage to the power supply and connected devices. The datasheet provides detailed information regarding the device's electrical characteristics, thermal properties, and application circuit examples.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess