EN
  • EN
  • DE

MOC3003

Part No MOC3003
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079770-MOC3003
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3003 CAD Model

Description

The MOC3003 is a random-phase optoisolator triac driver, designed for interfacing low-voltage logic circuits to 115 VAC power lines to control resistive loads. Manufactured by Freescale Semiconductor (now NXP), this device provides a robust solution for applications requiring electrical isolation between control circuitry and AC power. The MOC3003 consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon bilateral switch (triac driver).

Applications:

  • Solid-State Relays (SSR): Forms the driver stage in SSRs, providing isolated control of AC loads.
  • AC Motor Control: Used to control small AC motors in appliances and industrial equipment.
  • Lighting Control: Enables isolated control of incandescent and other resistive lighting loads.
  • Solenoid Control: Drives solenoids in various applications, such as valve control and actuation systems.
  • Heater Control: Provides isolated control of resistive heating elements in appliances and industrial processes.

Features:

  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output.
  • Random-Phase Switching: Switches at a random point on the AC sine wave, minimizing inrush current and electromagnetic interference (EMI).
  • Low Input Trigger Current: Requires a low input current to activate the triac driver, making it compatible with various logic circuits.
  • High Blocking Voltage: Can withstand high AC voltages in the off-state.
  • Direct Interface to Microcontrollers: Easily interfaces with microcontrollers for control applications.

Benefits:

  • Enhanced Safety: Protects control circuitry from high-voltage transients and electrical noise.
  • Reduced EMI: Random-phase switching minimizes EMI generation, ensuring clean operation.
  • Simplified Control: Enables easy and reliable control of AC loads from low-voltage circuits.
  • Long Lifespan: Solid-state design ensures a long operational life compared to electromechanical relays.
  • Versatile Applications: Suitable for a wide range of applications requiring isolated AC load control.

The MOC3003 is a reliable and efficient optoisolator triac driver that provides a safe and effective way to control AC loads from low-voltage control circuits. Its high isolation voltage, random-phase switching, and easy interface make it a popular choice for various industrial and consumer applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess