EN
  • EN
  • DE

MIP0210SY

Part No MIP0210SY
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Silicon MOSFET type Integrated Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078854-MIP0210SY
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP0210SY CAD Model

Description

The MIP0210SY is a power factor correction (PFC) controller IC manufactured by Panasonic. Similar to the MIP0210, it's designed to improve the power factor of electronic devices, enhancing energy efficiency and grid stability. By actively correcting the power factor, it minimizes energy waste, improves the power grid's stability, and ensures compliance with regulatory standards.

Applications:

  • Power Supplies: Widely used in power supplies for computers, servers, and a variety of other electronic equipment.
  • LED Lighting Solutions: Implemented in LED lighting systems to enhance power factor and decrease energy consumption.
  • Industrial Applications: Integrated into industrial machinery and equipment to meet and maintain power factor requirements.
  • Household Appliances: Used in appliances such as refrigerators, washing machines, and air conditioning units.
  • Electronic Ballasts: Incorporated into electronic ballasts designed for fluorescent lamps.

Features:

  • Active Power Factor Correction: Actively corrects the power factor to reduce harmonic distortion and improve energy usage.
  • Continuous Conduction Mode (CCM) Control: Uses CCM to minimize switching losses and enhance overall efficiency.
  • Integrated Protection: Includes built-in protection circuits for overvoltage, overcurrent, and overtemperature scenarios.
  • Low Harmonic Distortion: Reduces total harmonic distortion (THD) to comply with regulatory benchmarks.
  • Compact Design: Comes in a small package, optimizing space usage on circuit boards.

Benefits:

  • Increased Energy Efficiency: Minimizes energy waste, leading to reduced operational costs and environmental impact.
  • Regulatory Compliance: Ensures adherence to power factor and harmonic distortion regulatory standards.
  • Enhanced Grid Performance: Improves the stability of the power grid by lowering reactive power.
  • Minimal Harmonic Interference: Reduces interference with other electronic devices by minimizing harmonic distortion.
  • Simplified Integration: Simplifies the design and implementation of PFC circuits in various applications.

The MIP0210SY is engineered to function across a broad range of input voltages and meets diverse safety and regulatory criteria. Its integrated protection mechanisms safeguard against potential damage to both the power supply and the devices it powers. By employing CCM, it minimizes switching losses and maximizes energy efficiency. Its compact package design makes it suitable for use in tight spaces, such as power adapters and compact power supplies. Comprehensive details on its electrical characteristics, thermal properties, and example application circuits are available in the product datasheet.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess