EN
  • EN
  • DE
  • IT

MIP0122SCL

Part No MIP0122SCL
Manufacturer Panasonic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830944-MIP0122SCL
Ultra Librarian 3D Model Ultra Librarian MIP0122SCL CAD Model

Description

The MIP0122SCL is a power IC manufactured by Panasonic, typically used in power supplies and AC/DC adapters. It integrates various functions to simplify power supply design and improve efficiency. These functions usually include a PWM controller, a high-voltage start-up circuit, and protection features.

Applications

  • AC/DC Adapters: Used in adapters for laptops, mobile phones, and other electronic devices.
  • Standby Power Supplies: Powering standby circuits in televisions, DVD players, and other home appliances.
  • LED Lighting: Driving LED lighting systems requiring a regulated power supply.
  • Industrial Power Supplies: Used in power supplies for industrial equipment and control systems.
  • Consumer Electronics: Powering various consumer electronic devices like set-top boxes and audio equipment.

Features

  • Integrated PWM Controller: Provides pulse-width modulation for efficient power conversion.
  • High-Voltage Start-up Circuit: Enables direct connection to the AC mains voltage without external components.
  • Overcurrent Protection (OCP): Protects the power supply and connected load from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from high voltage on the output.
  • Thermal Shutdown Protection (TSD): Shuts down the IC in case of overheating to prevent damage.
  • Low Standby Power Consumption: Minimizes power consumption in standby mode, meeting energy efficiency standards.

Benefits

  • Simplified Power Supply Design: Integration of multiple functions reduces the number of external components required.
  • High Efficiency: PWM control and optimized design enable high power conversion efficiency.
  • Improved Reliability: Built-in protection features enhance the reliability of the power supply.
  • Reduced System Cost: Fewer external components and a smaller footprint reduce the overall system cost.
  • Energy Efficiency: Low standby power consumption helps meet stringent energy efficiency regulations.

Additional Details

The MIP0122SCL is typically available in a DIP or SOP package. The specific operating voltage range, switching frequency, and output power capabilities vary depending on the specific model. Consult the datasheet for detailed electrical characteristics, pinout, and application guidelines. Proper heatsinking and component selection are crucial for reliable operation.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess