EN
  • EN
  • DE

MAZL068D0L

Part No MAZL068D0L
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968900-MAZL068D0L
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAZL068D0L CAD Model

Description

The MAZL068D0L is a Zener diode manufactured by Panasonic, designed for voltage regulation and transient voltage suppression applications. This diode is engineered to provide a stable reference voltage and protect sensitive electronic components from voltage spikes and surges. Its compact size and robust construction make it suitable for a wide range of industrial, commercial, and consumer electronics applications.

Applications:

  • Voltage Regulation: Used in power supplies and voltage regulators to provide a stable reference voltage for maintaining a constant output voltage.
  • Transient Voltage Suppression: Employed in electronic circuits to protect against voltage spikes and surges caused by lightning, electrostatic discharge (ESD), or inductive switching.
  • Overvoltage Protection: Integrated into circuit protection modules to prevent damage to sensitive components from overvoltage conditions.
  • Signal Clipping: Used in signal processing circuits to clip or limit signal amplitudes, preventing signal distortion or damage.

Features:

  • Precise Zener Voltage: The MAZL068D0L offers a precise and stable Zener voltage, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Designed with low reverse leakage current, minimizing power loss and improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing effective protection against transient voltage events.
  • Compact Package: Available in a small surface-mount package, suitable for space-constrained applications.
  • Lead-Free Construction: Compliant with RoHS standards, ensuring environmentally friendly construction.

Benefits:

  • Stable Voltage Regulation: Provides a stable and accurate reference voltage, ensuring consistent performance of connected circuits.
  • Effective Transient Voltage Suppression: Protects sensitive components from damage caused by voltage spikes and surges, enhancing system reliability.
  • Improved Circuit Protection: Enhances circuit protection by preventing overvoltage conditions, reducing the risk of component failure.
  • Compact Size: Small package size allows for easy integration into space-constrained designs.

The MAZL068D0L meets industry standards for quality and reliability, making it a dependable choice for voltage regulation and transient voltage suppression in a variety of electronic applications. Its robust design and precise characteristics ensure consistent performance and long-term reliability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess