EN
  • EN
  • DE
  • IT

MA26V07

Part No MA26V07
Manufacturer Panasonic
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Silicon epitaxial planar type For VCO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1211318-MA26V07
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MA26V07 CAD Model

Description

The MA26V07 is a silicon epitaxial planar type hyperabrupt junction variable capacitance diode manufactured by Panasonic. This diode is designed for use in electronic tuning applications where a wide tuning range and low series resistance are critical.

Applications

  • Voltage Controlled Oscillators (VCOs): Used for frequency control in oscillators.
  • Electronic Tuning: Commonly found in radio and television tuners.
  • Frequency Synthesizers: Used in circuits that generate multiple frequencies from a single reference.
  • FM Radio Tuners: Tuning circuits in FM radio receivers.

Features

  • Hyperabrupt Junction: Provides a large capacitance variation with small voltage changes, enabling a wide tuning range.
  • Low Series Resistance: Minimizes losses in the tuning circuit, ensuring good performance.
  • Small Capacitance Ratio Tolerance: Guarantees consistent performance across different devices.
  • Surface Mount Package: Allows for high-density mounting on printed circuit boards.

Benefits

  • Wide Tuning Range: Enables the circuit to cover a broad frequency spectrum.
  • Improved Frequency Stability: The hyperabrupt junction ensures predictable and stable tuning.
  • Reduced Power Consumption: Low series resistance minimizes power loss in the tuning circuit.
  • Compact Design: The small surface mount package allows for integration in compact electronic devices.

Additional Details

The MA26V07's key specification is its capacitance variation with reverse voltage. The specific capacitance range and voltage characteristics can be found in the device's datasheet. It is important to consult the datasheet for detailed electrical characteristics, such as reverse voltage, forward current, and capacitance values at specific voltages. The diode is typically supplied in a surface-mount package suitable for automated assembly processes. This component is commonly used where precise and efficient electronic tuning is required.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $102.4690
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess