EN
  • EN
  • DE

MA116 MA2J116

Part No MA116 MA2J116
Manufacturer Panasonic
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case SOD323
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 747171-MA116 MA2J116
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA116 MA2J116 CAD Model

Description

The MA116 (MA2J116) is a silicon epitaxial planar type Schottky barrier diode manufactured by Panasonic. This diode is designed for high-speed switching applications and offers low forward voltage and fast reverse recovery time. It's commonly used in mixers, detectors, and clamping circuits.

Applications

  • High-speed switching circuits: Due to its fast recovery time.
  • Mixers and detectors: In RF and microwave applications.
  • Clamping circuits: To protect sensitive components from voltage spikes.
  • Voltage multipliers: In applications requiring voltage boosting.
  • Small signal rectification: In low-power circuits.

Features

  • Low forward voltage: Reduces power dissipation and improves efficiency.
  • Fast reverse recovery time: Enables high-speed switching.
  • Small capacitance: Minimizes signal distortion at high frequencies.
  • Surface mount package: Facilitates automated assembly.
  • High reliability: Ensures stable performance over a long lifespan.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved switching speed: Enhances performance in high-frequency applications.
  • Reduced power consumption: Increases energy efficiency.
  • Compact design: Enables integration into small form factor devices.
  • Enhanced system reliability: Provides stable performance in various operating conditions.

Additional Details

The MA116 (MA2J116) has a low forward voltage drop, typically around 0.3 to 0.4 volts, which helps minimize power dissipation in the circuit. Its fast reverse recovery time is a key feature that makes it suitable for high-speed switching applications. The diode's small capacitance reduces signal distortion at high frequencies, making it ideal for RF and microwave circuits. It is available in a small surface mount package, which simplifies board assembly and allows for compact designs. The diode is designed to operate within specific voltage and current limits, which must be observed to ensure reliable performance. The MA116 (MA2J116) is widely used in communication equipment, consumer electronics, and industrial applications where high-speed switching and low power consumption are required.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess