EN
  • EN
  • DE

AK7755EN-L

Part No AK7755EN-L
Manufacturer Asahi Kasei Microsystems
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816938-AK7755EN-L
Ultra Librarian 3D Model Ultra Librarian AK7755EN-L CAD Model

Description

The AK7755EN-L is a high-performance digital signal processor (DSP) designed and manufactured by Asahi Kasei Microsystems (AKM). This DSP is particularly well-suited for audio processing applications, offering a combination of high computational power, low power consumption, and a rich set of integrated peripherals. It finds use in a wide range of devices, including audio-visual equipment, communication devices, and automotive systems.

Applications

  • Audio-Visual Receivers: Decoding and processing audio signals in home theater systems.
  • Portable Audio Players: Implementing advanced audio processing algorithms in portable music players.
  • Automotive Audio Systems: Enhancing audio quality and implementing noise cancellation in car audio systems.
  • Communication Devices: Voice processing and audio encoding/decoding in smartphones and other communication devices.
  • Professional Audio Equipment: Audio mixing, effects processing, and equalization in studio equipment.

Features

  • High-Performance DSP Core: Provides substantial processing power for complex audio algorithms.
  • Low Power Consumption: Optimizes energy efficiency for portable applications.
  • Integrated Audio Codecs: Supports various audio encoding and decoding formats.
  • Multiple Serial Interfaces: Facilitates connectivity with other audio components and peripherals.
  • Built-in Memory: Provides on-chip memory for data storage and program execution.
  • Advanced Power Management: Enables dynamic power scaling for optimal energy usage.

Benefits

  • Superior Audio Quality: High processing power allows for advanced audio enhancement algorithms.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Flexible Audio Processing: Supports a wide range of audio formats and algorithms.
  • Real-Time Processing: Enables low-latency audio processing for interactive applications.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing system cost.

Additional Details

The AK7755EN-L typically operates from a supply voltage range of 1.0V to 3.3V, with different voltage levels required for the core logic and I/O interfaces. The processing core is capable of executing millions of instructions per second (MIPS), enabling complex audio algorithms to be processed in real-time. The integrated audio codecs support various formats, including MP3, AAC, WMA, and others. The serial interfaces typically include I2S, SPI, and UART, allowing for easy communication with other audio components and peripherals. The built-in memory typically consists of both RAM and ROM, providing storage for data and program code. The advanced power management features allow for dynamic scaling of the clock frequency and voltage levels to minimize power consumption. Detailed specifications, including electrical characteristics, timing diagrams, and application circuit examples, can be found in the Asahi Kasei Microsystems datasheet for this part. It is important to carefully review the datasheet and follow the recommended operating conditions to ensure optimal performance and prevent damage to the device.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8785 $51.8130
38+ $2.6928 $102.3264
58+ $2.6000 $150.8000
83+ $2.4143 $200.3869
108+ $2.3214 $250.7112
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess