EN
  • EN
  • DE
  • IT

HE1AN-W-DC12V

Part No HE1AN-W-DC12V
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0823+Rohs
Reference case DIP
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753475-HE1AN-W-DC12V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HE1AN-W-DC12V CAD Model

Description

The HE1AN-W-DC12V is a compact and reliable electromechanical relay manufactured by Panasonic. It's designed for general-purpose switching applications and features a sealed construction for enhanced protection against environmental factors.

Applications

  • Industrial Control Systems: Used for switching signals and controlling actuators in industrial automation equipment.
  • Telecommunications Equipment: Employed in telecommunication systems for signal routing and switching.
  • Office Automation Equipment: Integrated into printers, copiers, and other office equipment for various control functions.
  • Security Systems: Utilized in security systems for alarm circuits and access control.
  • Home Appliances: Found in appliances such as washing machines, refrigerators, and air conditioners for controlling different functions.

Features

  • Sealed Construction: Provides protection against dust, humidity, and other environmental contaminants.
  • Compact Size: Allows for high-density mounting on printed circuit boards.
  • High Contact Capacity: Capable of switching relatively high currents and voltages.
  • Long Life: Designed for a long operational lifespan with high reliability.
  • DC Coil Voltage: Operates with a 12V DC coil voltage.

Benefits

  • Increased Reliability: Sealed construction ensures reliable operation in harsh environments.
  • Space Saving: Compact size allows for efficient use of PCB space.
  • Versatile Application: Suitable for a wide range of switching applications.
  • Cost Effective: Provides a reliable and cost-effective solution for switching needs.
  • Easy Integration: Compatible with standard PCB mounting techniques.

Additional Details

The HE1AN-W-DC12V relay typically features a single-pole, double-throw (SPDT) contact configuration, allowing it to switch between two different circuits. The contact rating is generally around 5A at 250VAC or 30VDC. The coil resistance is specified for the 12VDC coil voltage. The operating and release times are typically in the range of a few milliseconds. The sealed construction meets IP67 standards for protection against dust and water. This relay is commonly used in applications where reliability and environmental protection are critical. Designers should consult the official datasheet from Panasonic for detailed specifications, application notes, and safety guidelines before using this component. Proper handling and soldering techniques should be followed to ensure optimal performance and longevity of the relay.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7451 $101.7451
2+ $98.5654 $197.1308
3+ $95.3857 $286.1571
4+ $92.2060 $368.8240
5+ $82.6680 $413.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess