The ERJXGNF4753U is a precision thin film chip resistor from Panasonic. This resistor is designed for applications that require high accuracy and stability, such as precision circuits, measurement equipment, and control systems. Its thin film construction ensures tight tolerances and low temperature coefficients.
Applications
- Precision instrumentation
- Medical devices
- Automotive control systems
- Industrial automation
- High-end audio equipment
Features
- High precision
- Thin film resistive element
- Tight tolerance
- Low temperature coefficient of resistance (TCR)
- Excellent long-term stability
Benefits
- Ensures accurate and stable circuit performance
- Minimizes resistance drift over temperature
- Reduces the need for calibration
- Enhances the reliability of critical circuits
- Suitable for high-density mounting
Additional Details
The ERJXGNF4753U has a resistance value of 475 kOhms and a tolerance of ±0.5%. The power rating is 0.1W. It is available in a 0603 package size. The TCR is ±25 ppm/°C, ensuring minimal resistance change with temperature variations. The resistor is RoHS compliant.
Panasonic's ERJ series resistors are designed to meet the increasing demands of modern electronic circuits. The ERJXGNF4753U offers a combination of high precision, stability, and compact size, making it a reliable choice for critical applications where accuracy is paramount.