EN
  • EN
  • DE
  • IT

ERJ8ENF3923V

Part No ERJ8ENF3923V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822774-ERJ8ENF3923V
Ultra Librarian 3D Model Ultra Librarian ERJ8ENF3923V CAD Model

Description

The ERJ8ENF3923V is a thick film chip resistor manufactured by Panasonic, designed for surface mount technology (SMT). It's part of the ERJ series known for its high reliability and stability in various electronic applications. This resistor provides a specific resistance value within a circuit, crucial for functions like current limiting and voltage division.

Applications

  • Consumer electronics: TVs, DVD players, and audio equipment
  • Industrial equipment: Power supplies, sensors, and control circuits
  • Automotive electronics: Engine control units (ECUs) and dashboard systems
  • Medical devices: Patient monitoring systems and diagnostic equipment
  • Telecommunications: Networking equipment and communication devices

Features

  • Thick film resistive element for stable performance.
  • Surface mount technology (SMT) compatible.
  • Compact size (typically 1206 package).
  • High reliability and long lifespan.
  • RoHS compliant, making it environmentally friendly.
  • Excellent pulse withstanding characteristics.
  • Precise resistance value.

Benefits

  • Accurate resistance control for consistent circuit performance.
  • Small size allows for high-density board designs.
  • Long lifespan minimizes maintenance and replacement costs.
  • RoHS compliance ensures adherence to environmental regulations.
  • Stable performance across a wide temperature range.
  • Easy integration into automated manufacturing processes.

Additional Details

The ERJ8ENF3923V has a resistance value of 392k Ohms with a tolerance of ±1%. The resistor is typically rated for power dissipation of 0.25W (1/4W). The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The resistive element is made from a metal glaze screen-printed onto a ceramic substrate. The terminals are solder-plated for reliable solderability. The 1206 package size allows for a balance between size and power handling capability. This resistor is widely used in general-purpose applications where a stable and reliable high resistance is required. Its robust design guarantees consistent performance in diverse operating conditions. The larger 1206 package provides improved power dissipation compared to smaller packages.

You May Also Be Interested in

Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess