EN
  • EN
  • DE

ERJ6GEYJ472V

Part No ERJ6GEYJ472V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822769-ERJ6GEYJ472V
Ultra Librarian 3D Model Ultra Librarian ERJ6GEYJ472V CAD Model

Description

The ERJ6GEYJ472V is a thick film chip resistor manufactured by Panasonic, part of the ERJ series. It's designed for surface mount technology (SMT) applications, providing a compact and reliable solution for current limiting, voltage division, and other general-purpose resistive functions in electronic circuits. This resistor is known for its stability and performance across a wide range of operating conditions.

Applications:

  • Current limiting in LED drivers and backlighting circuits.
  • Voltage divider networks for sensor signal conditioning.
  • Pull-up and pull-down resistors for microcontrollers and logic gates.
  • Termination resistors for impedance matching in high-speed digital circuits.
  • Filtering and smoothing in analog circuits.

Features:

  • Thick Film Construction: Offers excellent resistance to environmental factors and long-term stability.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density PCB layouts.
  • Compact Size: Saves valuable board space, enabling smaller and more efficient designs.
  • High Reliability: Ensures consistent performance and long operational life.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Stable Resistance Value: Maintains its resistance value within specified tolerances over temperature and time.

Benefits:

  • Improved Circuit Performance: Enhances the reliability and accuracy of electronic circuits.
  • Reduced Board Size: Enables the design of smaller and more compact electronic devices.
  • Simplified Manufacturing: Streamlines the assembly process with automated SMT placement.
  • Lower Total Cost of Ownership: Reduces maintenance and replacement costs due to its high reliability.
  • Environmentally Responsible: Contributes to environmentally friendly product designs.

Additional Details:

The ERJ6GEYJ472V has a resistance value of 4.7k Ohms. It typically has a power rating of 0.125W (1/8W). The tolerance is usually around 5%. The temperature coefficient of resistance (TCR) is a key parameter indicating how much the resistance changes with temperature variations. This resistor is designed to operate within a specified temperature range. The resistor's construction involves a resistive element deposited on a ceramic substrate, with terminations for soldering to the printed circuit board. Proper soldering techniques are essential to ensure reliable electrical and mechanical connections.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7,250+ $0.0069 $50.0250
17,545+ $0.0057 $100.0065
27,275+ $0.0055 $150.0125
37,740+ $0.0053 $200.0220
49,020+ $0.0051 $250.0020
65,220+ $0.0046 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 7250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess