EN
  • EN
  • DE
  • IT

ERJ6GEYJ225V

Part No ERJ6GEYJ225V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822767-ERJ6GEYJ225V
Ultra Librarian 3D Model Ultra Librarian ERJ6GEYJ225V CAD Model

Description

The ERJ6GEYJ225V is a surface mount thick film chip resistor manufactured by Panasonic. As part of the ERJ series, it offers excellent reliability and stability for a variety of electronic applications. Its primary function is to provide a specific resistance value within a circuit, playing a key role in current regulation and voltage division.

Applications

  • Consumer Electronics: Smartphones, tablets, and audio devices.
  • Industrial Equipment: Power supplies, control systems, and instrumentation.
  • Automotive Systems: Engine control units (ECUs) and infotainment systems.
  • Medical Devices: Patient monitoring equipment and diagnostic tools.
  • Telecommunications: Network devices and communication systems.

Features

  • Thick film resistive element for stable performance.
  • Surface mount technology (SMT) compatible.
  • Compact size (typically 0805 package).
  • High reliability and long operational lifespan.
  • RoHS compliant for environmental friendliness.
  • Excellent pulse withstanding capabilities.
  • Precise resistance value.

Benefits

  • Accurate resistance control enhances circuit accuracy.
  • Small footprint allows for high-density board layouts.
  • Long-term reliability reduces maintenance needs.
  • Compliance with RoHS standards ensures environmental safety.
  • Stable performance across varying temperatures.
  • Streamlined integration into automated assembly processes.

Additional Details

The ERJ6GEYJ225V features a resistance value of 2.2M Ohms with a tolerance of ±5%. It typically has a power rating of 0.125W (1/8W). The temperature coefficient of resistance (TCR) is usually ±200 ppm/°C. Constructed with a high-quality resistive material on a ceramic substrate, it guarantees consistent and reliable performance. The terminals are solder-plated for optimal solderability during assembly. The 0805 package allows for efficient use of board space, especially in compact electronic devices. This resistor is widely utilized in applications where a stable and reliable high resistance value is required. Its robust construction provides consistent performance under various operating conditions.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8,475+ $0.0059 $50.0025
20,410+ $0.0049 $100.0090
31,915+ $0.0047 $150.0005
43,480+ $0.0046 $200.0080
56,820+ $0.0044 $250.0080
75,000+ $0.0040 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess