EN
  • EN
  • DE
  • IT

ERJ6GEYJ223V

Part No ERJ6GEYJ223V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822766-ERJ6GEYJ223V
Ultra Librarian 3D Model Ultra Librarian ERJ6GEYJ223V CAD Model

Description

The ERJ6GEYJ223V is a thick film chip resistor manufactured by Panasonic. Part of the ERJ series, this surface mount resistor offers high reliability and stability for a wide range of electronic applications. It is designed for automatic placement and soldering, making it suitable for high-volume manufacturing.

Applications

  • Current limiting: Restricting the flow of current in circuits.
  • Voltage division: Creating specific voltage levels in electronic circuits.
  • Pull-up/Pull-down resistors: Setting the default state of digital inputs.
  • Signal termination: Reducing signal reflections in high-speed circuits.
  • General-purpose resistance: Providing a specific resistance value in various electronic circuits.

Features

  • Surface mount technology (SMT): Enables high-density circuit design.
  • Thick film construction: Provides high stability and reliability.
  • Automatic placement compatibility: Facilitates high-speed manufacturing.
  • High power rating: Offers robust performance under high power conditions.
  • RoHS compliant: Meets environmental standards for lead-free electronics.

Benefits

  • Improved circuit performance: Stable resistance values ensure consistent circuit operation.
  • Reduced component size: SMT design allows for smaller and more compact circuits.
  • Cost-effective: High-volume manufacturing compatibility reduces production costs.
  • Enhanced reliability: Thick film construction provides long-term stability.
  • Versatile use: Suitable for a broad range of electronic applications.

Additional Details

The ERJ6GEYJ223V has a resistance value of 22kΩ. The tolerance code 'J' indicates a tolerance of ±5%. The resistor is typically available in a 0805 package size. It has a power rating of 0.125W (1/8W). The operating temperature range is typically -55°C to +155°C. For detailed specifications, including temperature coefficient of resistance (TCR), voltage rating, and dimensions, refer to the Panasonic datasheet for the ERJ series.

You May Also Be Interested in

Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9,435+ $0.0053 $50.0055
22,730+ $0.0044 $100.0120
34,885+ $0.0043 $150.0055
48,785+ $0.0041 $200.0185
62,500+ $0.0040 $250.0000
83,335+ $0.0036 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,870 pieces
MOQ: 9435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess