EN
  • EN
  • DE
  • IT

ERJ-XGNJ272Y

Part No ERJ-XGNJ272Y
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 2.7K OHM 5% 1/32W 01005  /  2.7 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Panasonic Electronic Components
Series ERJ-XGN
Package Tape & Reel
Resistance 2.7 kOhms
Tolerance ±5%
Power (Watts) 0.03W, 1/32W
Composition Thick Film
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Package / Case 01005 (0402 Metric)
Supplier Device Package 01005
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max) 0.006" (0.15mm)
Number of Terminations 2
Base Product Number ERJ-XGN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names P2.7KAWDKR,P2.7KAWCT,P2.7KAWTR,ERJXGNJ272Y
Standard Package 20,000
Win Source Part Number 1057736-ERJ-XGNJ272Y
Ultra Librarian 3D Model Ultra Librarian ERJ-XGNJ272Y CAD Model

Description

The ERJ-XGNJ272Y is a thick film chip resistor manufactured by Panasonic. This surface mount resistor is designed for general purpose applications, providing stable resistance in a compact size.

Applications

  • Current Limiting: Used to limit current in various electronic circuits.
  • Voltage Division: Can be used in voltage divider networks to provide a specific voltage level.
  • Pull-up/Pull-down Resistors: Employed as pull-up or pull-down resistors for digital logic circuits.
  • Signal Termination: Used to terminate signal lines to reduce reflections and signal distortion.
  • General Circuit Protection: Provides a level of protection for sensitive components.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Thick Film Construction: Provides stable and reliable resistance.
  • Compact Size: Small form factor for integration into densely populated PCBs.
  • High Reliability: Designed for long-term stability and performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • Stable Resistance Value: Maintains resistance value over temperature and time.

Benefits

  • Simplified Assembly: SMT design facilitates automated assembly.
  • Stable Performance: Thick film construction ensures reliable resistance.
  • Space Saving: Compact size allows for high-density PCB layouts.
  • Long-Term Reliability: Designed for extended operational life.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The ERJ-XGNJ272Y has a resistance value of 2.7 kΩ. It features a specified power rating, tolerance, and temperature coefficient of resistance (TCR). The resistor is designed for reflow soldering processes. The operating temperature range and other relevant electrical characteristics are detailed in the Panasonic datasheet for this specific part number. The package size is standardized for surface mount components.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess