EN
  • EN
  • DE
  • IT

ERJ-XGNJ163Y

Part No ERJ-XGNJ163Y
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 16K OHM 5% 1/32W 01005
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 28 Weeks
Features 16 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Manufacturer Panasonic
Series ERJ-XGN
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Package 01005 (0402 Metric)
Case / Package 01005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Quantity per package 20000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871083-ERJ-XGNJ163Y
Ultra Librarian 3D Model Ultra Librarian ERJ-XGNJ163Y CAD Model

Description

The ERJ-XGNJ163Y is a chip resistor manufactured by Panasonic, designed for surface mount technology (SMT). This resistor belongs to Panasonic's ERJ series, known for its robustness and reliability in diverse electronic applications. The ERJ-XGNJ163Y features a resistance value of 16 kOhms.

Applications

  • Consumer Electronics: Often found in devices such as smartphones, tablets, and audio players for current limiting and voltage division.
  • Automotive Electronics: Used in automotive control systems, engine management systems, and sensor interfaces for signal conditioning and circuit protection.
  • Industrial Equipment: Integrated into industrial power supplies, control systems, and instrumentation equipment for accurate current sensing and voltage regulation.
  • Medical Devices: Utilized in medical monitoring equipment, diagnostic instruments, and therapeutic devices where precision and reliability are essential.
  • Telecommunications Equipment: Employed in telecommunications infrastructure for impedance matching, signal termination, and circuit stabilization.

Features

  • Surface Mount Technology (SMT): Facilitates efficient automated assembly, reducing manufacturing costs and improving production efficiency.
  • High Reliability: Provides consistent and stable resistance values across a broad spectrum of operating conditions.
  • Compact Size: Enables high-density circuit designs, optimizing the utilization of available board space.
  • Lead-Free Construction: Complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness and regulatory compliance.
  • Protective Coating: Offers enhanced protection against moisture, abrasion, and other environmental factors, ensuring long-term operational stability.
  • Precise Resistance Value: Delivers accurate resistance values, contributing to predictable and reliable circuit performance.

Benefits

  • Improved Circuit Performance: Enhances the precision, stability, and reliability of circuit operation.
  • Reduced Manufacturing Costs: Streamlines the assembly process, lowering production expenses and improving efficiency.
  • Enhanced Product Reliability: Minimizes potential failures and extends the overall operational lifespan of the end product.
  • Compliance with Environmental Standards: Aligns with environmental regulations, promoting sustainable and responsible manufacturing practices.
  • Space-Saving Design: Allows for more compact and efficient circuit layouts, enabling smaller and more integrated product designs.
  • Consistent Performance: Maintains stable resistance values even with variations in temperature, humidity, and other operating conditions.

Additional Details

The ERJ-XGNJ163Y resistor typically has a tolerance of ±5%, indicating the allowable deviation from the nominal resistance value. These resistors often have a power rating suitable for general-purpose applications. They are available in standard SMT package sizes. Proper soldering techniques are critical for ensuring reliable mounting and electrical connections. Detailed specifications and application notes are available in the manufacturer's documentation provided by Panasonic.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,535+ $0.0377 $57.8695
3,735+ $0.0310 $115.7850
5,770+ $0.0300 $173.1000
7,970+ $0.0290 $231.1300
10,290+ $0.0281 $289.1490
13,765+ $0.0252 $346.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 1535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess