EN
  • EN
  • DE
  • IT

ERJ-S1DF5901U

Part No ERJ-S1DF5901U
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 5.9K OHM 1% 3/4W 2010  /  5.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Panasonic Electronic Components
Series ERJ-S1D
Package Tape & Reel (TR)
Resistance 5.9 kOhms
Tolerance ±1%
Power (Watts) 0.75W, 3/4W
Composition Thick Film
Features Anti-Sulfur, Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 2010 (5025 Metric)
Supplier Device Package 2010
Ratings AEC-Q200
Dimension 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number ERJ-S1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names ERJS1DF5901U
Standard Package 5,000
Win Source Part Number 1055384-ERJ-S1DF5901U
Ultra Librarian 3D Model Ultra Librarian ERJ-S1DF5901U CAD Model

Description

The ERJ-S1DF5901U is a high-precision thick film chip resistor manufactured by Panasonic, designed for surface mount applications. As part of the ERJ series, this resistor offers excellent reliability, stability, and superior performance in a broad range of electronic circuits. It is especially suited for applications requiring accurate resistance values and consistent operation over time and temperature.

Applications:

  • Precision Amplifiers: Used in instrumentation and operational amplifiers requiring stable gain.
  • Current Sensing: Employed in current sensing circuits for accurate measurement and control.
  • Voltage Dividers: Utilized in voltage divider networks where precise ratios are critical.
  • Automotive Electronics: Applied in engine control units (ECUs) and sensor interfaces requiring dependable performance.
  • Medical Devices: Used in diagnostic and monitoring equipment where reliability is paramount.

Features:

  • High Precision: Provides tight tolerance for accurate resistance values.
  • Excellent Stability: Maintains stable performance under varying temperature and load conditions.
  • Anti-Sulfur Construction: Enhanced resistance to sulfur contamination, improving reliability in harsh environments.
  • Thick Film Technology: Delivers robust construction for dependable operation.
  • Surface Mount Design: Facilitates efficient automated assembly.

Benefits:

  • Precise Circuit Operation: Ensures accurate voltage and current control in electronic circuits.
  • Long-Term Reliability: Reduces the risk of component failure, especially in sulfurous environments.
  • Stable Performance: Provides consistent resistance values, minimizing variations due to environmental factors.
  • Simplified Design: Eases circuit design with its stable and predictable characteristics.
  • Cost-Effective Solution: Offers a balance of high performance and reasonable cost.

Additional Details:

The ERJ-S1DF5901U resistor features a resistance value of 5.9 kOhms. Its anti-sulfur construction provides excellent resistance to sulfur contamination, making it suitable for use in industrial and automotive applications where sulfurous environments may be present. The high precision and stability of this resistor ensure accurate and reliable performance over a wide range of operating conditions. Designed for surface mount technology, it is compatible with automated assembly processes, leading to efficient manufacturing. Its reliability and stability make it a preferred choice for critical applications requiring dependable resistance values and long-term performance.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess