EN
  • EN
  • DE

ERJ-S1D0R00U

Part No ERJ-S1D0R00U
Manufacturer Panasonic
Catalog Thick Film Resistors - SMD
Description ERJ-S1D0R00U Panasonic Thick Film Resistors - SMD 2010 Zero ohm Jumper 0.05ohm AEC-Q200 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Product Category Thick Film Resistors - SMD
RoHS Details
Packaging Reel
Series ERJ-S
Resistance 0 Ohms
Power Rating 750 mW (3/4 W)
Temperature Coefficient 0 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 200 VDC
Case Code - in 2010
Case Code - mm 5025
Length 5 mm (0.197 in)
Width 2.5 mm (0.098 in)
Height 0.6 mm (0.024 in)
Application High Reliability
Features Zero Ohm Jumpers
Qualification AEC-Q200
Brand Panasonic
Mounting Style PCB Mount
Product Thick Film Chip Resistors
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 5000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Unit Weight 0.001199 oz
Ultra Librarian 3D Model Ultra Librarian ERJ-S1D0R00U CAD Model

You May Also Be Interested in

Royal Ohm
0603WAF5111T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0010
Royal Ohm
0402WGF3004TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0012
Royal Ohm
0402WGF6802TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0008
Royal Ohm
0402WGF4303TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0012
Royal Ohm
0805W8F1200T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0033
Royal Ohm
0603WAF5233T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0018
Royal Ohm
0805W8F1503T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0041
Royal Ohm
0603WAJ0156T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0034
Royal Ohm
1206W4F3743T5E Royalohm Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0052

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess