EN
  • EN
  • DE

ERJ-S03F1601V

Part No ERJ-S03F1601V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 1.6K OHM 1% 1/10W 0603 / 1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Panasonic Electronic Components
Series ERJ-S03
Package Tape & Reel (TR)
Resistance 1.6 kOhms
Tolerance ±1%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features Anti-Sulfur, Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Base Product Number ERJ-S03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names ERJS03F1601V
Standard Package 5,000
Win Source Part Number 1129935-ERJ-S03F1601V
Ultra Librarian 3D Model Ultra Librarian ERJ-S03F1601V CAD Model

Description

The ERJ-S03F1601V is a precision thick film chip resistor manufactured by Panasonic, designed for surface mount applications. This resistor is part of the ERJ series, renowned for its high reliability, excellent stability, and superior performance in a wide array of electronic circuits. It is particularly well-suited for applications that demand precise resistance and consistent operation.

Applications:

  • High-Precision Circuits: Used in applications requiring highly accurate resistance values, such as instrumentation amplifiers.
  • Sensing Circuits: Employed in current and voltage sensing applications where precision is crucial.
  • Medical Equipment: Utilized in medical devices needing reliable and accurate electronic components.
  • Automotive Electronics: Applied in automotive control modules, especially in sensor interfaces.
  • Test and Measurement Equipment: Used in multimeters, oscilloscopes, and signal generators.

Features:

  • High Precision: Offers tight tolerance for accurate resistance values.
  • Excellent Stability: Maintains stable resistance under varying temperature and operating conditions.
  • Anti-Sulfur Construction: Provides enhanced protection against sulfur contamination, increasing reliability in harsh environments.
  • Thick Film Technology: Delivers robust construction for reliable operation.
  • Surface Mount Design: Facilitates automated assembly processes.

Benefits:

  • Improved Circuit Accuracy: Ensures precise voltage and current control in electronic circuits.
  • Enhanced Reliability: Reduces the risk of component failure, particularly in sulfur-rich environments.
  • Stable Performance: Provides consistent resistance values, minimizing variations over time and temperature.
  • Simplified Design: Simplifies circuit design with its predictable and stable characteristics.
  • Cost-Effective Solution: Balances high performance with cost-effectiveness.

Additional Details:

The ERJ-S03F1601V resistor has a resistance value of 1.6 kOhms. It features an anti-sulfur construction, making it particularly well-suited for applications in environments with sulfur contamination, which can degrade standard resistors. This resistor's high precision and stability ensure accurate and reliable performance across a wide range of operating conditions. Designed for surface mount technology, it supports efficient automated assembly. It is a preferred choice for critical circuits requiring dependable and accurate resistance values, ensuring overall circuit integrity and performance.

You May Also Be Interested in

Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,660+ $0.0349 $57.9340
4,035+ $0.0286 $115.4010
6,225+ $0.0279 $173.6775
8,585+ $0.0270 $231.7950
11,115+ $0.0260 $288.9900
14,855+ $0.0233 $346.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 1660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess