EN
  • EN
  • DE
  • IT

ERJ-3EKF2492V

Part No ERJ-3EKF2492V
Manufacturer Panasonic
Catalog Thick Film Resistors - SMD
Description Thick Film Resistors - SMD 0603 24.9Kohms 1% AEC-Q200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Category Thick Film Resistors - SMD
Series ERJ-xE
Resistance 24.9 kOhms
Power Rating 100 mW (1/10 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 75 V
Case Code - in 0603
Case Code - mm 1608
Ultra Librarian 3D Model Ultra Librarian ERJ-3EKF2492V CAD Model

Description

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

You May Also Be Interested in

Royal Ohm
0201WMF2203TEE Royalohm Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000 datasheet, inventory, & pricing.
Lowest to $0.0009
Panasonic
ERJ-3EKF6981V Panasonic Thick Film Resistors - SMD 0603 6.98Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
0603WAJ0105T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0011
Royal Ohm
0603WAD2701T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 0.5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0059
Royal Ohm
0603WAJ0156T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0034
Royal Ohm
0402WGF7500TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0006
Royal Ohm
0402WGF6802TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0008
Royal Ohm
0402WGF4303TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0012
Royal Ohm
0603WAJ0333T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0010

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess