EN
  • EN
  • DE
  • IT

ERJ-1GEJ301C

Part No ERJ-1GEJ301C
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 300 OHM 5% 1/20W 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Manufacturer Panasonic
Series ERJ-1GE
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Package 0201 (0603 Metric)
Case / Package 0201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P300AGTR, P300AGDKR, ERJ1GEJ301C, P300AGCT
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870960-ERJ-1GEJ301C
Ultra Librarian 3D Model Ultra Librarian ERJ-1GEJ301C CAD Model

Description

The ERJ-1GEJ301C is a thick film chip resistor manufactured by Panasonic. As a surface mount device (SMD), it is designed for automated assembly and high-density circuit board applications. This resistor provides stable resistance in general electronic circuits. The resistor value is 300 ohms with a tolerance of ±5%.

Applications:

  • General Electronics: Utilized in various electronic circuits, including consumer electronics, industrial equipment, and communication devices.
  • Voltage Dividers: Used in voltage divider circuits to provide specific voltage levels for different components.
  • Current Limiting: Employed to limit current flow in circuits, protecting sensitive components from damage.
  • Pull-Up/Pull-Down Resistors: Used as pull-up or pull-down resistors in digital circuits to ensure proper logic levels.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs and increasing production efficiency.
  • Thick Film Construction: Provides stable resistance and reliable performance in various operating conditions.
  • Compact Size: Small footprint allows for high-density circuit board layouts.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.
  • Stable Resistance: Provides consistent resistance value over a wide range of temperatures and operating conditions.

Benefits:

  • Cost-Effective: Provides a low-cost solution for general-purpose resistance applications.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing time and costs.
  • High Reliability: Thick film construction ensures stable and reliable performance.
  • Environmental Compliance: RoHS compliance ensures that the component meets environmental regulations.
  • Wide Range of Applications: Suitable for various electronic circuits and applications.

Additional Details:

The ERJ-1GEJ301C has a resistance value of 300 Ohms. The tolerance is ±5%, and the power rating is 0.05W (1/20W). The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The resistor is typically supplied in a 0201 package (0.6mm x 0.3mm). It's designed for reflow soldering processes and is suitable for a wide range of operating temperatures.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
33,335+ $0.0018 $60.0030
76,925+ $0.0015 $115.3875
125,000+ $0.0014 $175.0000
166,670+ $0.0014 $233.3380
208,335+ $0.0014 $291.6690
300,000+ $0.0012 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,670 pieces
MOQ: 33335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess