EN
  • EN
  • DE
  • IT

ERJ-1GEF2101C

Part No ERJ-1GEF2101C
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 2.1K OHM 1% 1/20W 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 2.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Manufacturer Panasonic
Series ERJ-1GE
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Package 0201 (0603 Metric)
Case / Package 0201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P2.10KABCT, P2.10KABDKR, 2266-ERJ-1GEF2101C, ERJ1GEF2101C, P2.10KABTR
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918549-ERJ-1GEF2101C
Ultra Librarian 3D Model Ultra Librarian ERJ-1GEF2101C CAD Model

Description

The ERJ-1GEF2101C is a thick film chip resistor manufactured by Panasonic. Part of the ERJ series, it is designed for surface mount applications and offers excellent reliability and stability. It is suitable for a wide range of electronic circuits where precise resistance and consistent performance are required.

Applications:

  • Power Supplies: Used for current sensing and voltage division in power supply units.
  • Consumer Electronics: Found in devices like TVs, audio equipment, and home appliances.
  • Automotive Electronics: Employed in automotive control modules and sensor interfaces.
  • Industrial Automation: Utilized in industrial control systems and automation equipment.
  • Measurement Instruments: Applied in multimeters, oscilloscopes, and other testing devices.

Features:

  • High Stability: Maintains stable resistance values under varying operating conditions.
  • Thick Film Element: Provides robust construction and reliable performance.
  • Surface Mount Design: Facilitates automated assembly processes.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Circuit Operation: Ensures accurate voltage and current control in electronic circuits.
  • Enhanced System Reliability: Reduces the risk of component failure and extends equipment lifespan.
  • Simplified Assembly: Enables efficient and cost-effective manufacturing.
  • Optimized Board Space: Allows for compact and efficient circuit designs.
  • Environmentally Friendly: Complies with environmental regulations for responsible manufacturing.

Additional Details:

The ERJ-1GEF2101C resistor has a resistance value of 2.1 kOhms. It utilizes a thick film element to provide stability and reliable performance. It is designed for surface mount technology, enabling efficient and reliable assembly onto printed circuit boards. This component is well-suited for applications requiring stable resistance values and long-term reliability. Its compact size and robust construction make it ideal for a variety of electronic devices and systems. It is a popular choice among designers and engineers due to its performance and reliability characteristics.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess