Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 3A
Voltage Rating - DC 24V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 35A
Approvals cUL, UL
Temperature Range - Operating -40°C to 100°C
Nominal Cold Resistance 0.033 Ohm
Win Source Part Number 097223-ERB-SD3R00U
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ERB-SD3R00U CAD Model

Description

Product Overview

The ERB-SD3R00U is a top-tier electronic component recognized for its outstanding performance and adaptable design. It caters to a comprehensive range of applications with precision and ease.

Features & Benefits

  • High Precision: Enables accurate and reliable operations.
  • Flexible Integration: Compatible with diverse electronic systems.
  • Long-Term Scalability: Future-proof design for continued relevance.

Applications

  • Industrial Automation
  • Consumer Gadgetry
  • High-Tech Computing Systems
  • Environmental Monitoring Devices

Additional Information

Chosen for its reliability, the ERB-SD3R00U is apt for teams focused on innovation and quality in complex projects.

You May Also Be Interested in

Schurter Inc.
FUSE BOARD MNT 1.25A 250VAC/VDC
Need more? Email Us
ECAD model for 7100.1016.13
Eaton Bussmann
FUSE CERM 2.5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for BK/ABC-2-1/2-R
Eaton Bussmann
FUSE GLASS 500MA 750VAC 3AB 3AG
Lowest to $2.6255
ECAD model for BK1/TDC10-500-R
Eaton Bussmann
FUSE GLASS 50MA 1KVAC 3AB 3AG
Need more? Email Us
ECAD model for BK1/TDC11-50-R
Littelfuse Inc.
216 Series, 5 x 20 mm, Fast-Acting Fuse | FUSE CERAMIC 200MA 250VAC 5X20MM
Lowest to $0.5347
ECAD model for 0216.200MXP
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MICRO
Need more? Email Us
ECAD model for 033707.5LXS
Littelfuse Inc.
FUSE CERAMIC 2A 440VAC 3AB 3AG
Need more? Email Us
ECAD model for 35412000029
Schurter Inc.
FUSE CERM 800MA 500VAC 3AB 3AG
Need more? Email Us
ECAD model for 7022.0590
Schurter Inc.
FUSE CERM 16A 250VAC 125VDC 5X20
Lowest to $0.5719
ECAD model for 0001.2716.11

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention