EN
  • EN
  • DE
  • IT

ERA8AEB2101V

Part No ERA8AEB2101V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ±15ppm/°C Molded SMD SMD Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Case Code (Imperial) 1206
Case / Package 3216
Composition Thin Film
Contact Plating Tin
Features Automotive AEC-Q200
Height 711.2 µm
Lead Free Yes
Length 3.2004 mm
Maximum Operating Temperature 155 °C
Max Power Dissipation 250 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Terminations 2
Packaging Cut Tape
Power Rating 250 mW
REACH SVHC No SVHC
Resistance 2.1 kΩ
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Termination SMD/SMT
Tolerance 0.1 %
Voltage Rating 300 V
Voltage Rating (DC) 150 V
Width 1.6 mm
Win Source Part Number 1057557-ERA8AEB2101V
Categories Chip Resistor - Surface Mount
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERA8AEB2101V CAD Model

Description

The ERA8AEB2101V is a chip resistor manufactured by Panasonic, part of the ERA series of surface mount resistors. Known for its reliability and stability, it is suitable for a wide range of electronic applications requiring precision and compact size.

Applications:

  • Consumer electronics: such as smartphones, tablets, and audio equipment.
  • Industrial equipment: used in control systems, measurement instruments, and automation equipment.
  • Automotive electronics: for applications like engine control units (ECUs) and infotainment systems.
  • Power supplies: utilized in voltage dividers, current limiting, and feedback circuits.
  • Telecommunications: found in network devices and communication systems.

Features:

  • High reliability: ensures stable performance over a long lifespan.
  • Compact size: ideal for high-density circuit board layouts.
  • Surface mount technology (SMT): facilitates automated assembly.
  • Resistance value: 2.1 kΩ (2101).
  • Tolerance: typically ±0.1% or ±0.5%, depending on the specific variant.
  • Temperature coefficient: usually ±25 ppm/°C or ±50 ppm/°C, depending on the grade.
  • Power rating: generally 0.125 W or 0.25W.

Benefits:

  • Stable resistance: maintains accuracy under varying operating conditions.
  • Miniaturization: allows for smaller and lighter electronic products.
  • Cost-effectiveness: offers a good balance of performance and price.
  • Automated assembly: compatible with high-speed pick-and-place machines.
  • RoHS compliance: ensures environmental friendliness and regulatory compliance.

Additional Details:

ERA8AEB2101V resistors are manufactured using thin film technology, which provides excellent precision and stability. The resistance element is a thin layer of resistive material deposited on a ceramic substrate and trimmed by laser to achieve the desired resistance value. The resistor is protected by a passivation layer and coated with solderable terminations. The ERA series offers a wide range of resistance values and tolerances to meet various application requirements. Designed to withstand harsh environmental conditions, these resistors provide low noise performance, making them suitable for sensitive analog circuits.

You May Also Be Interested in

Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess