EN
  • EN
  • DE

ERA6YEB103V

Part No ERA6YEB103V
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822714-ERA6YEB103V
Ultra Librarian 3D Model Ultra Librarian ERA6YEB103V CAD Model

Description

The ERA6YEB103V is a thick film chip resistor manufactured by Panasonic. It's designed for general-purpose applications and offers stable performance in a compact size.

Applications

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and mobile phones.
  • Industrial Equipment: Found in control systems, power supplies, and testing equipment.
  • Automotive Electronics: Used in various automotive control modules and sensor circuits.
  • Medical Devices: Employed in patient monitoring systems and diagnostic equipment.
  • Communication Equipment: Utilized in routers, switches, and other network devices.

Features

  • Resistance Value: 10 kΩ (103 marking code).
  • Tolerance: ±5%.
  • Power Rating: 0.125W (1/8W).
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C.
  • Operating Temperature Range: -55°C to +155°C.
  • Package Size: 0805 (2012 metric).
  • RoHS Compliant: Lead-free and compliant with environmental regulations.

Benefits

  • Compact Size: The small 0805 package allows for high-density circuit designs.
  • Stable Performance: Thick film construction provides stable resistance values over a wide temperature range.
  • Reliable Operation: Offers consistent performance in demanding applications.
  • Wide Operating Temperature Range: Suitable for use in various environments.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The ERA6YEB103V is a surface mount resistor, designed for automated assembly using pick-and-place equipment. The resistor's terminals are made of a material suitable for soldering, ensuring reliable connection to the printed circuit board. The ±5% tolerance indicates the allowable deviation from the nominal resistance value. The ±200 ppm/°C TCR specifies the change in resistance value per degree Celsius change in temperature. The 0805 package measures 2.0 mm x 1.25 mm. The part is typically supplied on tape and reel for automated assembly. This resistor is suitable for applications where a general-purpose, stable, and reliable resistor is required. It is also suitable for reflow soldering. The resistor body is typically constructed from a ceramic material with a resistive thick film element.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess