EN
  • EN
  • DE

ERA-3AED103V

Part No ERA-3AED103V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 10K OHM 0.5% 1/10W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000735-ERA-3AED103V
Win Source Part Number Cross
Manufacturer Panasonic-Electronic-Components
Category Resistors
Packaging Tape and Reel
Operating Temperature Range -55°C ~ 155°C
Tolerance ±0.5%
Ultra Librarian 3D Model Ultra Librarian ERA-3AED103V CAD Model

Description

The ERA-3AED103V is a chip resistor from Panasonic, designed for surface mount applications. Part of the ERA series, these resistors are known for their reliability and stability in a small form factor. These features make them suitable for a wide range of electronic applications where space and performance are critical.

Applications:

  • Consumer electronics: like smartphones, tablets, laptops, and digital cameras.
  • Industrial equipment: used in control systems, measurement devices, and automation equipment.
  • Automotive electronics: employed in various automotive systems, including engine control and safety systems.
  • Power supplies: suitable for voltage dividers, current limiting, and feedback circuits.
  • Telecommunications equipment: found in network devices and communication systems.

Features:

  • High reliability: providing consistent performance over an extended lifespan.
  • Compact size: ideal for densely populated circuit boards.
  • Surface mount technology (SMT): facilitating automated assembly.
  • Resistance value: 10 kΩ (103).
  • Tolerance: typically ±0.5% or ±1%, depending on the specific variant.
  • Temperature coefficient: usually ±100 ppm/°C or ±50 ppm/°C, depending on the grade.
  • Power rating: generally 0.1 W or 0.063 W.

Benefits:

  • Stable resistance: maintaining accuracy even under varying operating conditions.
  • Miniaturization: contributing to smaller and lighter electronic products.
  • Cost-effectiveness: offering an optimal balance of performance and price.
  • Automated assembly: compatible with high-speed pick-and-place machines.
  • RoHS compliance: ensuring environmental friendliness and regulatory compliance.

Additional Details:

ERA-3AED103V resistors are fabricated using thin film technology, known for its precision and stability. A thin layer of resistive material is deposited on a ceramic substrate, and the resistance is then precisely adjusted using laser trimming. The resistor is protected with a passivation layer and finished with solderable terminations for easy mounting. The ERA series includes a range of resistance values and tolerances to meet diverse application requirements. They are designed to withstand harsh environmental conditions and provide low noise performance. This makes them suitable for use in sensitive analog circuits.

You May Also Be Interested in

Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess