Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 33μH
Tolerance ±10%
Current Rating 110mA
DC Resistance (DCR) 7.1 Ohm Max
Q @ Freq 20 @ 2.52MHz
Frequency - Self Resonant 20MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.071" (1.80mm)
Win Source Part Number 203630-ELJFC330KF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELJFC330KF CAD Model

Description

ELJFC330KF Overview

The ELJFC330KF is a high-performance inductor, designed for a range of electronic applications. With superior construction quality, this component ensures reliable and efficient functioning in various circuits.

Features and Benefits

  • Compact Design: Offers easy integration into compact circuits.
  • High Efficiency: Provides excellent inductance values with minimal energy loss.
  • Durability: Built to withstand varying environmental conditions.

Applications

  • Power supply circuits
  • DC-DC converters
  • Telecommunications equipment
  • Consumer electronics

The ELJFC330KF offers optimal performance and reliability, making it an ideal choice for engineers and designers.

You May Also Be Interested in

Panasonic
FIXED IND 1.2UH 215MA 750 MOHM
Need more? Email Us
ECAD model for ELJ-FA1R2JF2
Panasonic
FIXED IND 1.5UH 210MA 750 MOHM
Lowest to $0.4738
ECAD model for ELJ-FA1R5JF
TDK Corporation
Wound Ferrite | FIXED IND 68UH 900MA 533 MOHM
Lowest to $0.1064
ECAD model for VLS5045EX-680M
Panasonic
FIXED IND 100UH 105MA 8.8 OHM
Need more? Email Us
ECAD model for ELJFB101KF
Panasonic
FIXED IND 3.3UH 135MA 1.3 OHM
Need more? Email Us
ECAD model for ELJ-FC3R3KF
TE Connectivity
47μH Unshielded Inductor 1.8A 140 mOhm Max Nonstandard
Need more? Email Us
ECAD model for DU1352-470M
Panasonic
FIXED IND 560UH 50MA 35 OHM SMD
Need more? Email Us
ECAD model for ELJ-FB561JF
Panasonic
FIXED IND 8.2UH 105MA 2.2 OHM
Need more? Email Us
ECAD model for ELJ-FC8R2KF
Panasonic
FIXED IND 10UH 140MA 2.1 OHM SMD
Need more? Email Us
ECAD model for ELJFA100KF2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention