Products specifications Report Issue?

Category CPU
Win Source Part Number 1436231-100-100001352WOF
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100001352WOF CAD Model

Description

The 100-100001352WOF is the Ryzen Threadripper 7960X, a top-tier processor in AMD's esteemed Threadripper series. This CPU is designed to tackle the most demanding tasks, boasting an impressive 24 cores and 48 threads. It's particularly suitable for professional content creation, complex computational simulations, and high-end gaming. With a base clock of 4.2GHz and a peak boost clock of 5.3GHz, it offers exceptional performance and efficiency. The inclusion of AMD's 'Zen' architecture enhances its capability to execute extensive workloads swiftly and efficiently. Offered in a box package, it usually includes additional components like a cooler, and it comes with a manufacturer's warranty, making it a tempting option for enthusiasts and professionals planning to build a powerhouse computing system.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449301 - INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Fujitsu Electronics America, Inc.
Intel E5-2650 2.0GHz 8C 20M 95W
Need more? Email Us
ECAD model for FUJITSU V26808-B8631-V10 - Intel E5-2650 2.0GHz 8C 20M 95W
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for PK8071305122201S RMH2
Fujitsu Electronics America, Inc.
Intel GOLD 5118 2.30GHz 12C 16.5M 105W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V17 - Intel GOLD 5118 2.30GHz 12C 16.5M 105W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2637-V4, 3.5 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9165-V16 - Intel Xeon Processor E5-2637-V4, 3.5 GHz
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8609-V10 - Intel Celeron Processor G530T, 2.40 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8609-V10 - Intel Celeron Processor G530T, 2.40 GHz
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for CM8070104423707SRH6F
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6146-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V37 - Intel Xeon Processor E5-6146-V5, 3.2 GHz

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention