EN
  • EN
  • DE

ELJ-NCR33JF

Part No ELJ-NCR33JF
Manufacturer Panasonic
Catalog Fixed Inductors
Description FIXED IND 330NH 135MA 1.37OHM SM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 330 nH Unshielded Wirewound Inductor 135 mA 1.37Ohm Max 1008 (2520 Metric)
Manufacturer Panasonic
Series NC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 1008 (2520 Metric)
Case / Package 1008 (2520 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number PCD1214CT-NDR, PCD1214CT, PCD1214TR-NDR, PCD1214TR, PCD1214DKR, ELJNCR33JF
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918011-ELJ-NCR33JF
Ultra Librarian 3D Model Ultra Librarian ELJ-NCR33JF CAD Model

Description

The ELJ-NCR33JF is a fixed inductor manufactured by Panasonic. It is designed for various applications requiring inductance for filtering, energy storage, and impedance matching.

Applications

  • DC-DC converters
  • Power supplies
  • RF circuits
  • Noise filtering
  • Signal processing

Features

  • Surface mount device (SMD)
  • Compact size
  • High reliability
  • Shielded construction
  • Lead-free construction

Benefits

  • Space-saving design for miniaturized electronics.
  • Reduces electromagnetic interference.
  • Provides stable and reliable performance.
  • Complies with environmental regulations.

Detailed Specifications

The ELJ-NCR33JF has an inductance value of 0.33µH (microhenries) with a tolerance of ±5%. The rated current is around 600mA. The DC resistance (DCR) is low, typically 0.1 ohms, minimizing power loss. It has a Self-Resonant Frequency (SRF) around 100 MHz. The operating temperature range is generally -40°C to +85°C. This inductor is typically available in a 0805 case size. The shielded construction is very important to reduce electromagnetic interference. The materials are chosen to give good reliability. This part is well suited for RF applications and other high frequency circuits. RoHS compliant.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4230 $59.2200
335+ $0.3471 $116.2785
520+ $0.3363 $174.8760
710+ $0.3254 $231.0340
920+ $0.3146 $289.4320
1,230+ $0.2821 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess