EN
  • EN
  • DE

S05K230E2

Part No S05K230E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Leaded Varistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185117-S05K230E2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S05K230E2 CAD Model

Description

The S05K230E2 is a varistor manufactured by EPCOS (TDK). It serves as a voltage-dependent resistor (VDR) designed to protect electronic circuits from voltage surges and transient events. The varistor diverts excess voltage away from sensitive components, thereby enhancing the reliability and extending the lifespan of electronic devices.

Applications

  • Power Supplies: Provides surge protection in AC/DC and DC/DC power supplies to prevent damage from line transients and switching events.
  • Consumer Electronics: Protects televisions, audio equipment, and other appliances from voltage spikes caused by lightning or power grid fluctuations.
  • Industrial Equipment: Safeguards programmable logic controllers (PLCs), motor drives, and other industrial control systems from overvoltage conditions.
  • Telecommunications Equipment: Protects sensitive communication circuits in telephone exchanges and data centers from surges.
  • LED Lighting: Prevents damage to LED drivers and lighting fixtures from voltage transients, extending their lifespan.

Features

  • High Surge Current Capability: Withstands high surge currents without degradation, ensuring reliable protection during transient events.
  • Fast Response Time: Reacts quickly to voltage surges, diverting the excess current away from protected components in milliseconds.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level, preventing damage from overvoltage conditions.
  • Compact Size: Small form factor facilitates easy integration into various circuit designs and applications where space is limited.
  • Wide Operating Voltage Range: Operates effectively over a broad range of voltages, providing flexibility in different applications.
  • UL Recognition: Meets the safety standards of Underwriters Laboratories (UL), ensuring reliability and safety.

Benefits

  • Protects Sensitive Components: Prevents damage to sensitive electronic components from voltage surges, extending their operational lifespan.
  • Enhances Equipment Reliability: Improves the reliability of electronic equipment by preventing downtime and failures caused by voltage transients.
  • Reduces Maintenance Costs: Minimizes the need for repairs and replacements due to surge-related damage, reducing overall maintenance expenses.
  • Increases System Uptime: Ensures continuous operation of critical systems by preventing disruptions caused by voltage spikes.
  • Improves Safety: Provides a safe operating environment for electronic devices and equipment by preventing hazardous overvoltage conditions.

Additional Details

The S05K230E2 typically has a disc diameter of approximately 5mm. Key specifications to consider include the maximum allowable voltage (VAC), maximum surge current (Imax), and clamping voltage. The clamping voltage, which indicates the voltage at which the varistor starts to conduct significantly, is a crucial parameter for effective protection. Refer to the manufacturer's datasheet for precise electrical characteristics and operating conditions.

This varistor is constructed from a ceramic material, typically zinc oxide (ZnO), which exhibits nonlinear resistance characteristics. When the voltage across the varistor exceeds its clamping voltage, its resistance decreases rapidly, diverting the surge current away from sensitive components. Once the surge has passed, the varistor returns to its high-resistance state.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess